Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S04349R9FTA

Description
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet
Description
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S04349R9FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04349R9FTA-ND
Resistor Networks, Arrays CRA06S04349R9FTA-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R - CRA06S04349R9FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R
CRA06S04349R9FTA
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R CRA06S04349R9FTA
Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R

Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S04349R9FTA-ND CRA06S04349R9FTA
Product Name Resistor Networks, Arrays Res Thick Film Array 49.9 Ohm 1% ¦100ppm/¦C ISOL 4-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details