Vishay Intertechnology, Inc. RES ARRAY 47 OHM 4 TRM 2RES SMD CRA06S04347R0JTA

Description
RES ARRAY 47ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 47ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 47 OHM 4 TRM 2RES SMD - CRA06S04347R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 47 OHM 4 TRM 2RES SMD
CRA06S04347R0JTA
RES ARRAY 47 OHM 4 TRM 2RES SMD CRA06S04347R0JTA
RES ARRAY 47ohm 4 TRM 2RES SMD

RES ARRAY 47ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S447TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S447TR-ND
Resistor Networks, Arrays CRA6S447TR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

47 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04347R0JTA CRA6S447TR-ND
Product Name RES ARRAY 47 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 47 ohms 47 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details