Vishay Intertechnology, Inc. RES ARRAY 47K OHM 4 TRM 2RES SMD CRA06S04347K0JTA

Description
RES ARRAY 47Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 47Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 47K OHM 4 TRM 2RES SMD - CRA06S04347K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 47K OHM 4 TRM 2RES SMD
CRA06S04347K0JTA
RES ARRAY 47K OHM 4 TRM 2RES SMD CRA06S04347K0JTA
RES ARRAY 47Kohm 4 TRM 2RES SMD

RES ARRAY 47Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S447KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S447KTR-ND
Resistor Networks, Arrays CRA6S447KTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

47k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04347K0JTA CRA6S447KTR-ND
Product Name RES ARRAY 47K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 47000 ohms 47000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details