Win Source Part Number: 961259-CRA06S04346K4
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 46.4k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Package / Case: 0606, Convex
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.059" W (1.60mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Product Status: Obsolete
46.4k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
RES ARRAY 2 RES 46.4K OHM 0606 Product overview: CRA06S04346K4FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S04346K4FTA can be used for catalog matching and distributor lookup.
Arrays",RES ARRAY 46.4Kohm 2 RES 0606
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 961259-CRA06S04346K4FTA | CRA06S04346K4FTA-ND | 50-CRA06S04346K4FTA | CRA06S04346K4FTA |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor | Arrays",RES ARRAY 46.4K OHM 2 RES 0606 |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0606, Convex | 0606, Convex | |
| Resistance Range | 46400 ohms | 46400 ohms | 46400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |