Vishay Intertechnology, Inc. RES ARRAY 3.9K OHM 4 TRM 2RES SM CRA06S0433K90JTA

Description
RES ARRAY 3.9Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 3.9Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.9K OHM 4 TRM 2RES SM - CRA06S0433K90JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.9K OHM 4 TRM 2RES SM
CRA06S0433K90JTA
RES ARRAY 3.9K OHM 4 TRM 2RES SM CRA06S0433K90JTA
RES ARRAY 3.9Kohm 4 TRM 2RES SM

RES ARRAY 3.9Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0433K90JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0433K90JTA-ND
Resistor Networks, Arrays CRA06S0433K90JTA-ND
3.9k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

3.9k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0433K90JTA CRA06S0433K90JTA-ND
Product Name RES ARRAY 3.9K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3900 ohms 3900 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details