Arrays",RES ARRAY 3.83Kohm 2 RES 0606
3.83k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S0433K83FTA | CRA06S0433K83FTA-ND |
| Product Name | Arrays",RES ARRAY 3.83K OHM 2 RES 0606 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 3830 ohms | 3830 ohms |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Convex |