Vishay Intertechnology, Inc. Arrays",RES ARRAY 3.48K OHM 2 RES 0606 CRA06S0433K48FTA

Description
Arrays",RES ARRAY 3.48Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 3.48Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 3.48K OHM 2 RES 0606
CRA06S0433K48FTA
Arrays",RES ARRAY 3.48K OHM 2 RES 0606 CRA06S0433K48FTA
Arrays",RES ARRAY 3.48Kohm 2 RES 0606

Arrays",RES ARRAY 3.48Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S0433K48FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0433K48FTA-ND
Resistor Networks, Arrays CRA06S0433K48FTA-ND
3.48k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

3.48k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0433K48FTA CRA06S0433K48FTA-ND
Product Name Arrays",RES ARRAY 3.48K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3480 ohms 3480 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers