Vishay Intertechnology, Inc. RES ARRAY 3.3K OHM 4 TRM 2RES SM CRA06S0433K30JTA

Description
RES ARRAY 3.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 3.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.3K OHM 4 TRM 2RES SM - CRA06S0433K30JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.3K OHM 4 TRM 2RES SM
CRA06S0433K30JTA
RES ARRAY 3.3K OHM 4 TRM 2RES SM CRA06S0433K30JTA
RES ARRAY 3.3Kohm 4 TRM 2RES SM

RES ARRAY 3.3Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA6S43.3KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S43.3KTR-ND
Resistor Networks, Arrays CRA6S43.3KTR-ND
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

3.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0433K30JTA CRA6S43.3KTR-ND
Product Name RES ARRAY 3.3K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3300 ohms 3300 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details