Vishay Intertechnology, Inc. RES ARRAY 3.0K OHM 4 TRM 2RES SM CRA06S0433K00JTA

Description
RES ARRAY 3.0Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 3.0Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.0K OHM 4 TRM 2RES SM - CRA06S0433K00JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.0K OHM 4 TRM 2RES SM
CRA06S0433K00JTA
RES ARRAY 3.0K OHM 4 TRM 2RES SM CRA06S0433K00JTA
RES ARRAY 3.0Kohm 4 TRM 2RES SM

RES ARRAY 3.0Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0433K00JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0433K00JTA-ND
Resistor Networks, Arrays CRA06S0433K00JTA-ND
3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0433K00JTA CRA06S0433K00JTA-ND
Product Name RES ARRAY 3.0K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3000 ohms 3000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details