Vishay Intertechnology, Inc. RES ARRAY 390 OHM 4 TRM 2RES SMD CRA06S043390RJTA

Description
RES ARRAY 390ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 390ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 390 OHM 4 TRM 2RES SMD - CRA06S043390RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 390 OHM 4 TRM 2RES SMD
CRA06S043390RJTA
RES ARRAY 390 OHM 4 TRM 2RES SMD CRA06S043390RJTA
RES ARRAY 390ohm 4 TRM 2RES SMD

RES ARRAY 390ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S043390RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043390RJTA-ND
Resistor Networks, Arrays CRA06S043390RJTA-ND
390 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

390 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043390RJTA CRA06S043390RJTA-ND
Product Name RES ARRAY 390 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 390 ohms 390 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers