Vishay Intertechnology, Inc. RES ARRAY 390K OHM 4 TRM 2RES SM CRA06S043390KJTA

Description
RES ARRAY 390Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 390Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 390K OHM 4 TRM 2RES SM - CRA06S043390KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 390K OHM 4 TRM 2RES SM
CRA06S043390KJTA
RES ARRAY 390K OHM 4 TRM 2RES SM CRA06S043390KJTA
RES ARRAY 390Kohm 4 TRM 2RES SM

RES ARRAY 390Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S043390KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043390KJTA-ND
Resistor Networks, Arrays CRA06S043390KJTA-ND
390k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

390k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043390KJTA CRA06S043390KJTA-ND
Product Name RES ARRAY 390K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 390000 ohms 390000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details