RES ARRAY 36Kohm 4 TRM 2RES SMD
36k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S04336K0JTA | CRA06S04336K0JTA-ND |
| Product Name | RES ARRAY 36K OHM 4 TRM 2RES SMD | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0606, Convex |
| Resistance Range | 36000 ohms | 36000 ohms |
| Category / Application | General Use |