Vishay Intertechnology, Inc. RES ARRAY 330K OHM 4 TRM 2RES SM CRA06S043330KJTA

Description
RES ARRAY 330Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 330Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 330K OHM 4 TRM 2RES SM - CRA06S043330KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 330K OHM 4 TRM 2RES SM
CRA06S043330KJTA
RES ARRAY 330K OHM 4 TRM 2RES SM CRA06S043330KJTA
RES ARRAY 330Kohm 4 TRM 2RES SM

RES ARRAY 330Kohm 4 TRM 2RES SM

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1120505-CRA06S043330KJTA
Resistors - Resistor Networks, Arrays 1120505-CRA06S043330KJTA
Win Source Part Number: 1120505-CRA06S043330 KJTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 330k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Package / Case: 0606, Convex Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.059" W (1.60mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6S4330KDKR,CRA6S4 330KCT,CRA6S4330KTR Product Status: Obsolete

Win Source Part Number: 1120505-CRA06S043330KJTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 330k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Package / Case: 0606, Convex
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.059" W (1.60mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6S4330KDKR,CRA6S4330KCT,CRA6S4330KTR
Product Status: Obsolete

Buy Now Datasheet
SMD Isolated 330kOhm 16W Resistor - 50-CRA06S043330KJTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 330kOhm 16W Resistor
50-CRA06S043330KJTA
SMD Isolated 330kOhm 16W Resistor 50-CRA06S043330KJTA
Res Thick Film Array 330kOhm 5% 1/16W ±200ppm/°C Isolated Ceramic 4-Pin Convex 0606 SMD Paper Tape Product overview: CRA06S043330KJTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 330kOhm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 330kOhm, 16W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S043330KJTA can be used for catalog matching and distributor lookup.

Res Thick Film Array 330kOhm 5% 1/16W ±200ppm/°C Isolated Ceramic 4-Pin Convex 0606 SMD Paper Tape Product overview: CRA06S043330KJTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 330kOhm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 330kOhm, 16W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S043330KJTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CRA06S043330KJTA 1120505-CRA06S043330KJTA 50-CRA06S043330KJTA
Product Name RES ARRAY 330K OHM 4 TRM 2RES SM Resistors - Resistor Networks, Arrays SMD Isolated 330kOhm 16W Resistor
Configuration Chip Array Chip Array
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details