Vishay Intertechnology, Inc. RES ARRAY 30K OHM 4 TRM 2RES SMD CRA06S04330K0JTA

Description
RES ARRAY 30Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 30Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 30K OHM 4 TRM 2RES SMD - CRA06S04330K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 30K OHM 4 TRM 2RES SMD
CRA06S04330K0JTA
RES ARRAY 30K OHM 4 TRM 2RES SMD CRA06S04330K0JTA
RES ARRAY 30Kohm 4 TRM 2RES SMD

RES ARRAY 30Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S430KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S430KTR-ND
Resistor Networks, Arrays CRA6S430KTR-ND
30k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

30k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04330K0JTA CRA6S430KTR-ND
Product Name RES ARRAY 30K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 30000 ohms 30000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers