Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.2K OHM 2 RES 0606 CRA06S0432K20FTA

Description
Arrays",RES ARRAY 2.2Kohm 2 RES 0606
Request a Quote
Description
Arrays",RES ARRAY 2.2Kohm 2 RES 0606
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.2K OHM 2 RES 0606
CRA06S0432K20FTA
Arrays",RES ARRAY 2.2K OHM 2 RES 0606 CRA06S0432K20FTA
Arrays",RES ARRAY 2.2Kohm 2 RES 0606

Arrays",RES ARRAY 2.2Kohm 2 RES 0606

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S0432K20FTA
Product Name Arrays",RES ARRAY 2.2K OHM 2 RES 0606
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details