Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.15K OHM 2 RES 0606 CRA06S0432K15FTA

Description
Arrays",RES ARRAY 2.15Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 2.15Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.15K OHM 2 RES 0606
CRA06S0432K15FTA
Arrays",RES ARRAY 2.15K OHM 2 RES 0606 CRA06S0432K15FTA
Arrays",RES ARRAY 2.15Kohm 2 RES 0606

Arrays",RES ARRAY 2.15Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S0432K15FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0432K15FTA-ND
Resistor Networks, Arrays CRA06S0432K15FTA-ND
2.15k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

2.15k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0432K15FTA CRA06S0432K15FTA-ND
Product Name Arrays",RES ARRAY 2.15K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2150 ohms 2150 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers