Vishay Intertechnology, Inc. RES ARRAY 220 OHM 4 TRM 2RES SMD CRA06S043220RJTA

Description
RES ARRAY 220ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 220ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 220 OHM 4 TRM 2RES SMD - CRA06S043220RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 220 OHM 4 TRM 2RES SMD
CRA06S043220RJTA
RES ARRAY 220 OHM 4 TRM 2RES SMD CRA06S043220RJTA
RES ARRAY 220ohm 4 TRM 2RES SMD

RES ARRAY 220ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S4220TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S4220TR-ND
Resistor Networks, Arrays CRA6S4220TR-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

220 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043220RJTA CRA6S4220TR-ND
Product Name RES ARRAY 220 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 220 ohms 220 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers