Vishay Intertechnology, Inc. Arrays",RES ARRAY 20K OHM 2 RES 0606 CRA06S04320K0FTC

Description
Arrays",RES ARRAY 20Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 20Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 20K OHM 2 RES 0606
CRA06S04320K0FTC
Arrays",RES ARRAY 20K OHM 2 RES 0606 CRA06S04320K0FTC
Arrays",RES ARRAY 20Kohm 2 RES 0606

Arrays",RES ARRAY 20Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S04320K0FTC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04320K0FTC-ND
Resistor Networks, Arrays CRA06S04320K0FTC-ND
20k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

20k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04320K0FTC CRA06S04320K0FTC-ND
Product Name Arrays",RES ARRAY 20K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 20000 ohms 20000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers