Vishay Intertechnology, Inc. RES ARRAY 1.8K OHM 4 TRM 2RES SM CRA06S0431K80JTA

Description
RES ARRAY 1.8Kohm 4 TRM 2RES SM
Request a Quote
Description
RES ARRAY 1.8Kohm 4 TRM 2RES SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.8K OHM 4 TRM 2RES SM - CRA06S0431K80JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.8K OHM 4 TRM 2RES SM
CRA06S0431K80JTA
RES ARRAY 1.8K OHM 4 TRM 2RES SM CRA06S0431K80JTA
RES ARRAY 1.8Kohm 4 TRM 2RES SM

RES ARRAY 1.8Kohm 4 TRM 2RES SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S0431K80JTA
Product Name RES ARRAY 1.8K OHM 4 TRM 2RES SM
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers