Vishay Intertechnology, Inc. RES ARRAY 1.6K OHM 4 TRM 2RES SM CRA06S0431K60JTA

Description
RES ARRAY 1.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 1.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.6K OHM 4 TRM 2RES SM - CRA06S0431K60JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.6K OHM 4 TRM 2RES SM
CRA06S0431K60JTA
RES ARRAY 1.6K OHM 4 TRM 2RES SM CRA06S0431K60JTA
RES ARRAY 1.6Kohm 4 TRM 2RES SM

RES ARRAY 1.6Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0431K60JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0431K60JTA-ND
Resistor Networks, Arrays CRA06S0431K60JTA-ND
1.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

1.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0431K60JTA CRA06S0431K60JTA-ND
Product Name RES ARRAY 1.6K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1600 ohms 1600 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers