Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S0431K10JTA

Description
1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet
Description
1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S0431K10JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0431K10JTA-ND
Resistor Networks, Arrays CRA06S0431K10JTA-ND
1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet
RES ARRAY 1.1K OHM 4 TRM 2RES SM - CRA06S0431K10JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.1K OHM 4 TRM 2RES SM
CRA06S0431K10JTA
RES ARRAY 1.1K OHM 4 TRM 2RES SM CRA06S0431K10JTA
RES ARRAY 1.1Kohm 4 TRM 2RES SM

RES ARRAY 1.1Kohm 4 TRM 2RES SM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S0431K10JTA-ND CRA06S0431K10JTA
Product Name Resistor Networks, Arrays RES ARRAY 1.1K OHM 4 TRM 2RES SM
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 1100 ohms 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details