Vishay Precision Group RES ARRAY 18.2 OHM 4 TRM 2RES SM CRA06S04318R2FTA

Description
RES ARRAY 18.2ohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 18.2ohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 18.2 OHM 4 TRM 2RES SM - CRA06S04318R2FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 18.2 OHM 4 TRM 2RES SM
CRA06S04318R2FTA
RES ARRAY 18.2 OHM 4 TRM 2RES SM CRA06S04318R2FTA
RES ARRAY 18.2ohm 4 TRM 2RES SM

RES ARRAY 18.2ohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S04318R2FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04318R2FTA-ND
Resistor Networks, Arrays CRA06S04318R2FTA-ND
18.2 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

18.2 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04318R2FTA CRA06S04318R2FTA-ND
Product Name RES ARRAY 18.2 OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 18.2 ohms 18.2 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details