Vishay Intertechnology, Inc. Arrays",RES ARRAY 17.8K OHM 2 RES 0606 CRA06S04317K8FTA

Description
Arrays",RES ARRAY 17.8Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 17.8Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 17.8K OHM 2 RES 0606
CRA06S04317K8FTA
Arrays",RES ARRAY 17.8K OHM 2 RES 0606 CRA06S04317K8FTA
Arrays",RES ARRAY 17.8Kohm 2 RES 0606

Arrays",RES ARRAY 17.8Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S04317K8FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04317K8FTA-ND
Resistor Networks, Arrays CRA06S04317K8FTA-ND
17.8k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

17.8k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04317K8FTA CRA06S04317K8FTA-ND
Product Name Arrays",RES ARRAY 17.8K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 17800 ohms 17800 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers