Vishay Intertechnology, Inc. RES ARRAY 12K OHM 4 TRM 2RES SMD CRA06S04312K0JTA

Description
RES ARRAY 12Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 12Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 12K OHM 4 TRM 2RES SMD - CRA06S04312K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 12K OHM 4 TRM 2RES SMD
CRA06S04312K0JTA
RES ARRAY 12K OHM 4 TRM 2RES SMD CRA06S04312K0JTA
RES ARRAY 12Kohm 4 TRM 2RES SMD

RES ARRAY 12Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S04312K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04312K0JTA-ND
Resistor Networks, Arrays CRA06S04312K0JTA-ND
12k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

12k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04312K0JTA CRA06S04312K0JTA-ND
Product Name RES ARRAY 12K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 12000 ohms 12000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details