Vishay Intertechnology, Inc. Arrays",RES ARRAY 10 OHM 2 RES 0606 CRA06S04310R0FTA

Description
Arrays",RES ARRAY 10ohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 10ohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 10 OHM 2 RES 0606
CRA06S04310R0FTA
Arrays",RES ARRAY 10 OHM 2 RES 0606 CRA06S04310R0FTA
Arrays",RES ARRAY 10ohm 2 RES 0606

Arrays",RES ARRAY 10ohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S04310R0FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04310R0FTA-ND
Resistor Networks, Arrays CRA06S04310R0FTA-ND
10 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

10 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04310R0FTA CRA06S04310R0FTA-ND
Product Name Arrays",RES ARRAY 10 OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10 ohms 10 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details