Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S043100RJTA

Description
100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet
Description
100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S4100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S4100TR-ND
Resistor Networks, Arrays CRA6S4100TR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet
RES ARRAY 100 OHM 4 TRM 2RES SMD - CRA06S043100RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100 OHM 4 TRM 2RES SMD
CRA06S043100RJTA
RES ARRAY 100 OHM 4 TRM 2RES SMD CRA06S043100RJTA
RES ARRAY 100ohm 4 TRM 2RES SMD

RES ARRAY 100ohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA6S4100TR-ND CRA06S043100RJTA
Product Name Resistor Networks, Arrays RES ARRAY 100 OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details