RES ARRAY 2 RES 100 OHM 0606 Product overview: CRA06S043100RFTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S043100RFTA can be used for catalog matching and distributor lookup.
Arrays",RES ARRAY 100ohm 2 RES 0606
100 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Win Source Part Number: 1129810-CRA06S043100
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Package / Case: 0606, Convex
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.059" W (1.60mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CRA06S043100RFTA | CRA06S043100RFTA | CRA06S043100RFTA-ND | 1129810-CRA06S043100RFTA |
| Product Name | 100 OHM Resistor | Arrays",RES ARRAY 100 OHM 2 RES 0606 | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Mounting / Packaging | 0606, Convex | Surface Mount Technology (SMT / SMD); 0606, Convex | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |