Vishay Intertechnology, Inc. RES ARRAY 91 OHM 8TRM 4RES SMD CRA06P08391R0JTA

Description
RES ARRAY 91ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 91ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 91 OHM 8TRM 4RES SMD - CRA06P08391R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 91 OHM 8TRM 4RES SMD
CRA06P08391R0JTA
RES ARRAY 91 OHM 8TRM 4RES SMD CRA06P08391R0JTA
RES ARRAY 91ohm 8TRM 4RES SMD

RES ARRAY 91ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08391R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08391R0JTA-ND
Resistor Networks, Arrays CRA06P08391R0JTA-ND
91 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

91 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08391R0JTA CRA06P08391R0JTA-ND
Product Name RES ARRAY 91 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 91 ohms 91 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details