Vishay Intertechnology, Inc. RES ARRAY 91K OHM 8TRM 4RES SMD CRA06P08391K0JTA

Description
RES ARRAY 91Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 91Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 91K OHM 8TRM 4RES SMD - CRA06P08391K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 91K OHM 8TRM 4RES SMD
CRA06P08391K0JTA
RES ARRAY 91K OHM 8TRM 4RES SMD CRA06P08391K0JTA
RES ARRAY 91Kohm 8TRM 4RES SMD

RES ARRAY 91Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08391K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08391K0JTA-ND
Resistor Networks, Arrays CRA06P08391K0JTA-ND
91k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

91k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08391K0JTA CRA06P08391K0JTA-ND
Product Name RES ARRAY 91K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 91000 ohms 91000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details