Vishay Intertechnology, Inc. RES ARRAY 75 OHM 8TRM 4RES SMD CRA06P08375R0JTA

Description
RES ARRAY 75ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 75ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 75 OHM 8TRM 4RES SMD - CRA06P08375R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 75 OHM 8TRM 4RES SMD
CRA06P08375R0JTA
RES ARRAY 75 OHM 8TRM 4RES SMD CRA06P08375R0JTA
RES ARRAY 75ohm 8TRM 4RES SMD

RES ARRAY 75ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08375R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08375R0JTA-ND
Resistor Networks, Arrays CRA06P08375R0JTA-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08375R0JTA CRA06P08375R0JTA-ND
Product Name RES ARRAY 75 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 75 ohms 75 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers