Vishay Intertechnology, Inc. RES ARRAY 750 OHM 8TRM 4RES SMD CRA06P083750RJTA

Description
RES ARRAY 750ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 750ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 750 OHM 8TRM 4RES SMD - CRA06P083750RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 750 OHM 8TRM 4RES SMD
CRA06P083750RJTA
RES ARRAY 750 OHM 8TRM 4RES SMD CRA06P083750RJTA
RES ARRAY 750ohm 8TRM 4RES SMD

RES ARRAY 750ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P083750RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P083750RJTA-ND
Resistor Networks, Arrays CRA06P083750RJTA-ND
750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083750RJTA CRA06P083750RJTA-ND
Product Name RES ARRAY 750 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 750 ohms 750 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details