Vishay Intertechnology, Inc. RES ARRAY 68K OHM 8TRM 4RES SMD CRA06P08368K0JTA

Description
RES ARRAY 68Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 68Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 68K OHM 8TRM 4RES SMD - CRA06P08368K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 68K OHM 8TRM 4RES SMD
CRA06P08368K0JTA
RES ARRAY 68K OHM 8TRM 4RES SMD CRA06P08368K0JTA
RES ARRAY 68Kohm 8TRM 4RES SMD

RES ARRAY 68Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P868KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P868KTR-ND
Resistor Networks, Arrays CRA6P868KTR-ND
68k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

68k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08368K0JTA CRA6P868KTR-ND
Product Name RES ARRAY 68K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms 68000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers