Vishay Intertechnology, Inc. RES ARRAY 680 OHM 8TRM 4RES SMD CRA06P083680RJTA

Description
RES ARRAY 680ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 680ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 680 OHM 8TRM 4RES SMD - CRA06P083680RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 680 OHM 8TRM 4RES SMD
CRA06P083680RJTA
RES ARRAY 680 OHM 8TRM 4RES SMD CRA06P083680RJTA
RES ARRAY 680ohm 8TRM 4RES SMD

RES ARRAY 680ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P8680TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P8680TR-ND
Resistor Networks, Arrays CRA6P8680TR-ND
680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083680RJTA CRA6P8680TR-ND
Product Name RES ARRAY 680 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms 680 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details