Vishay Intertechnology, Inc. RES ARRAY 620 OHM 8TRM 4RES SMD CRA06P083620RJTA

Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620 OHM 8TRM 4RES SMD - CRA06P083620RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 8TRM 4RES SMD
CRA06P083620RJTA
RES ARRAY 620 OHM 8TRM 4RES SMD CRA06P083620RJTA
RES ARRAY 620ohm 8TRM 4RES SMD

RES ARRAY 620ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P083620RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P083620RJTA-ND
Resistor Networks, Arrays CRA06P083620RJTA-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083620RJTA CRA06P083620RJTA-ND
Product Name RES ARRAY 620 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 620 ohms 620 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details