Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06P0834K70JTA

Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6P84.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P84.7KTR-ND
Resistor Networks, Arrays CRA6P84.7KTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
SMD,CONCAVE,8TERMS,ISOLATED,3.2MMX1.5MM,4.7K,5%,T/R,RoHS Compliant - CRA06P0834K70JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONCAVE,8TERMS,ISOLATED,3.2MMX1.5MM,4.7K,5%,T/R,RoHS Compliant
CRA06P0834K70JTA
SMD,CONCAVE,8TERMS,ISOLATED,3.2MMX1.5MM,4.7K,5%,T/R,RoHS Compliant CRA06P0834K70JTA
SMD,CONCAVE,8TERMS,I SOLATED,3.2MMX1.5MM, 4.7K,5%,T/R,RoHS Compliant

SMD,CONCAVE,8TERMS,ISOLATED,3.2MMX1.5MM,4.7K,5%,T/R,RoHS Compliant

Supplier's Site
RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CRA06P0834K70JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P0834K70JTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CRA06P0834K70JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P0834K70JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1019390-CRA06P0834K70JTA
Resistors - Resistor Networks, Arrays 1019390-CRA06P0834K70JTA
Win Source Part Number: 1019390-CRA06P0834K7 0JTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6P84.7KDKR,CRA6P8 4.7KCT,CRA6P84.7KTR Product Status: Obsolete

Win Source Part Number: 1019390-CRA06P0834K70JTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6P84.7KDKR,CRA6P84.7KCT,CRA6P84.7KTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRA6P84.7KTR-ND CRA06P0834K70JTA 50-CRA06P0834K70JTA 1019390-CRA06P0834K70JTA
Product Name Resistor Networks, Arrays SMD,CONCAVE,8TERMS,ISOLATED,3.2MMX1.5MM,4.7K,5%,T/R,RoHS Compliant Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers