Vishay Precision Group Resistor Networks, Arrays CRA06P08349R9FTA

Description
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-3542-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3542-2-ND
Resistor Networks, Arrays 541-3542-2-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 49.9ohms 1% - CRA06P08349R9FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 49.9ohms 1%
CRA06P08349R9FTA
Resistor Networks & Arrays 49.9ohms 1% CRA06P08349R9FTA
Resistor Networks & Arrays 49.9ohms 1%

Resistor Networks & Arrays 49.9ohms 1%

Supplier's Site
Thick Film Resistors Array Vishay - 43C2725 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistors Array Vishay
43C2725
Thick Film Resistors Array Vishay 43C2725
THICK FILM RESISTORS ARRAY

THICK FILM RESISTORS ARRAY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3542-2-ND CRA06P08349R9FTA 43C2725
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 49.9ohms 1% Thick Film Resistors Array Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details