Vishay Intertechnology, Inc. RES ARRAY 47 OHM 8TRM 4RES SMD CRA06P08347R0JTA

Description
RES ARRAY 47ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 47ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 47 OHM 8TRM 4RES SMD - CRA06P08347R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 47 OHM 8TRM 4RES SMD
CRA06P08347R0JTA
RES ARRAY 47 OHM 8TRM 4RES SMD CRA06P08347R0JTA
RES ARRAY 47ohm 8TRM 4RES SMD

RES ARRAY 47ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P847TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P847TR-ND
Resistor Networks, Arrays CRA6P847TR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08347R0JTA CRA6P847TR-ND
Product Name RES ARRAY 47 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47 ohms 47 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details