Vishay Intertechnology, Inc. Resistor Networks & Arrays 47Kohms 5% 8Pin CRA06P08347K0JTA

Description
Resistor Networks & Arrays 47Kohms 5% 8Pin
Request a Quote Datasheet
Description
Resistor Networks & Arrays 47Kohms 5% 8Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 47Kohms 5% 8Pin - CRA06P08347K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 47Kohms 5% 8Pin
CRA06P08347K0JTA
Resistor Networks & Arrays 47Kohms 5% 8Pin CRA06P08347K0JTA
Resistor Networks & Arrays 47Kohms 5% 8Pin

Resistor Networks & Arrays 47Kohms 5% 8Pin

Supplier's Site
Resistor Networks, Arrays - CRA6P847KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P847KTR-ND
Resistor Networks, Arrays CRA6P847KTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08347K0JTA CRA6P847KTR-ND
Product Name Resistor Networks & Arrays 47Kohms 5% 8Pin Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers