Vishay Intertechnology, Inc. SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT CRA06P08344R2FTA

Description
SMD,CONCAVE,8TERMS,I SOLATED,3.2MM,44.2,1 %,HAZMAT
Request a Quote Datasheet
Description
SMD,CONCAVE,8TERMS,I SOLATED,3.2MM,44.2,1 %,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT - CRA06P08344R2FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT
CRA06P08344R2FTA
SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT CRA06P08344R2FTA
SMD,CONCAVE,8TERMS,I SOLATED,3.2MM,44.2,1 %,HAZMAT

SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT

Supplier's Site
Resistor Networks, Arrays - CRA06P08344R2FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08344R2FTA-ND
Resistor Networks, Arrays CRA06P08344R2FTA-ND
44.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

44.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08344R2FTA CRA06P08344R2FTA-ND
Product Name SMD,CONCAVE,8TERMS,ISOLATED,3.2MM,44.2,1%,HAZMAT Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers