Vishay Intertechnology, Inc. RES ARRAY 3.9K OHM 8TRM 4RES SMD CRA06P0833K90JTA

Description
RES ARRAY 3.9Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 3.9Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.9K OHM 8TRM 4RES SMD - CRA06P0833K90JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.9K OHM 8TRM 4RES SMD
CRA06P0833K90JTA
RES ARRAY 3.9K OHM 8TRM 4RES SMD CRA06P0833K90JTA
RES ARRAY 3.9Kohm 8TRM 4RES SMD

RES ARRAY 3.9Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P83.9KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P83.9KTR-ND
Resistor Networks, Arrays CRA6P83.9KTR-ND
3.9k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

3.9k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0833K90JTA CRA6P83.9KTR-ND
Product Name RES ARRAY 3.9K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3900 ohms 3900 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details