Vishay Intertechnology, Inc. RES ARRAY 30K OHM 8TRM 4RES SMD CRA06P08330K0JTA

Description
RES ARRAY 30Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 30Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 30K OHM 8TRM 4RES SMD - CRA06P08330K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 30K OHM 8TRM 4RES SMD
CRA06P08330K0JTA
RES ARRAY 30K OHM 8TRM 4RES SMD CRA06P08330K0JTA
RES ARRAY 30Kohm 8TRM 4RES SMD

RES ARRAY 30Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08330K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08330K0JTA-ND
Resistor Networks, Arrays CRA06P08330K0JTA-ND
30k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

30k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08330K0JTA CRA06P08330K0JTA-ND
Product Name RES ARRAY 30K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 30000 ohms 30000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details