Vishay Intertechnology, Inc. RES ARRAY 27 OHM 8TRM 4RES SMD CRA06P08327R0JTA

Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 27 OHM 8TRM 4RES SMD - CRA06P08327R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 27 OHM 8TRM 4RES SMD
CRA06P08327R0JTA
RES ARRAY 27 OHM 8TRM 4RES SMD CRA06P08327R0JTA
RES ARRAY 27ohm 8TRM 4RES SMD

RES ARRAY 27ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P827TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P827TR-ND
Resistor Networks, Arrays CRA6P827TR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08327R0JTA CRA6P827TR-ND
Product Name RES ARRAY 27 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 27 ohms 27 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers