Vishay Intertechnology, Inc. RES ARRAY 20K OHM 8TRM 4RES SMD CRA06P08320K0JTA

Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20K OHM 8TRM 4RES SMD - CRA06P08320K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20K OHM 8TRM 4RES SMD
CRA06P08320K0JTA
RES ARRAY 20K OHM 8TRM 4RES SMD CRA06P08320K0JTA
RES ARRAY 20Kohm 8TRM 4RES SMD

RES ARRAY 20Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08320K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08320K0JTA-ND
Resistor Networks, Arrays CRA06P08320K0JTA-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08320K0JTA CRA06P08320K0JTA-ND
Product Name RES ARRAY 20K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 20000 ohms 20000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details