Vishay Intertechnology, Inc. RES ARRAY 1.8K OHM 8TRM 4RES SMD CRA06P0831K80JTA

Description
RES ARRAY 1.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.8K OHM 8TRM 4RES SMD - CRA06P0831K80JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.8K OHM 8TRM 4RES SMD
CRA06P0831K80JTA
RES ARRAY 1.8K OHM 8TRM 4RES SMD CRA06P0831K80JTA
RES ARRAY 1.8Kohm 8TRM 4RES SMD

RES ARRAY 1.8Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P81.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P81.8KTR-ND
Resistor Networks, Arrays CRA6P81.8KTR-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0831K80JTA CRA6P81.8KTR-ND
Product Name RES ARRAY 1.8K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms 1800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details