RES ARRAY 4 RES 1K OHM 1206 Product overview: CRA06P0831K00JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P0831K00JTA can be used for catalog matching and distributor lookup.
Resistor Networks & Arrays 8Term 1Kohms 5% concave
Win Source Part Number: 958804-CRA06P0831K00
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRA04S0831K00JTD; CRA06S0831K00JTA; CRA06E0831K00JTA; 741X083102JP; EXB-N8V102JX; 742C043102JPCRA06P08
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6P81.0KCT,CRA6P81
Product Status: Obsolete
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RESISTOR, RESISTOR ARRAY, 1KOHM, 63mW, ±5%; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CRA06P0831K00JTA | CRA06P0831K00JTA | 958804-CRA06P0831K00JTA | CRA6P81.0KTR-ND | 53K6154 |
| Product Name | Resistor | Resistor Networks & Arrays 8Term 1Kohms 5% concave | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Resistor Array, 1Kohm, 63Mw, ±5%; Resistance Vishay |
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |