15k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Resistor Networks & Arrays 8Term 15Kohms 5% CONCAVE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA6P815KTR-ND | CRA06P08315K0JTA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 8Term 15Kohms 5% CONCAVE |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Resistance Range | 15000 ohms | 15000 ohms |