Vishay Intertechnology, Inc. RES ARRAY 11 OHM 8TRM 4RES SMD CRA06P08311R0JTA

Description
RES ARRAY 11ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 11ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 11 OHM 8TRM 4RES SMD - CRA06P08311R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 11 OHM 8TRM 4RES SMD
CRA06P08311R0JTA
RES ARRAY 11 OHM 8TRM 4RES SMD CRA06P08311R0JTA
RES ARRAY 11ohm 8TRM 4RES SMD

RES ARRAY 11ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08311R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08311R0JTA-ND
Resistor Networks, Arrays CRA06P08311R0JTA-ND
11 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

11 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08311R0JTA CRA06P08311R0JTA-ND
Product Name RES ARRAY 11 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 11 ohms 11 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers