Vishay Intertechnology, Inc. RES ARRAY 10 OHM 8TRM 4RES SMD CRA06P08310R0JTA

Description
RES ARRAY 10ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 10ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 10 OHM 8TRM 4RES SMD - CRA06P08310R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 10 OHM 8TRM 4RES SMD
CRA06P08310R0JTA
RES ARRAY 10 OHM 8TRM 4RES SMD CRA06P08310R0JTA
RES ARRAY 10ohm 8TRM 4RES SMD

RES ARRAY 10ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P810TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P810TR-ND
Resistor Networks, Arrays CRA6P810TR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08310R0JTA CRA6P810TR-ND
Product Name RES ARRAY 10 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms 10 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details