Vishay Precision Group Resistors - Resistor Networks, Arrays CRA06P08310K0JTA

Description
Win Source Part Number: 1112276-CRA06P08310K 0JTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRA06P08310K0JTA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6P810KTR,CRA6P810 KCT,CRA6P810KDKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1112276-CRA06P08310K 0JTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRA06P08310K0JTA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6P810KTR,CRA6P810 KCT,CRA6P810KDKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1112276-CRA06P08310K0JTA
Resistors - Resistor Networks, Arrays 1112276-CRA06P08310K0JTA
Win Source Part Number: 1112276-CRA06P08310K 0JTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRA06P08310K0JTA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6P810KTR,CRA6P810 KCT,CRA6P810KDKR Product Status: Obsolete

Win Source Part Number: 1112276-CRA06P08310K0JTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRA06P08310K0JTA.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6P810KTR,CRA6P810KCT,CRA6P810KDKR
Product Status: Obsolete

Buy Now Datasheet
RES ARRAY 10K OHM 8TRM 4RES SMD - CRA06P08310K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 10K OHM 8TRM 4RES SMD
CRA06P08310K0JTA
RES ARRAY 10K OHM 8TRM 4RES SMD CRA06P08310K0JTA
RES ARRAY 10Kohm 8TRM 4RES SMD

RES ARRAY 10Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P810KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P810KTR-ND
Resistor Networks, Arrays CRA6P810KTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 10K OHM 1206 Product overview: CRA06P08310K0JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P08310K0JTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 1206 Product overview: CRA06P08310K0JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P08310K0JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay - 43C2720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay
43C2720
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay 43C2720
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CRA06P08310K0JTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06P08310K0JTA
Resistor Networks, Arrays CRA06P08310K0JTA
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1112276-CRA06P08310K0JTA CRA06P08310K0JTA CRA6P810KTR-ND 50-CRA06P08310K0JTA 43C2720 CRA06P08310K0JTA
Product Name Resistors - Resistor Networks, Arrays RES ARRAY 10K OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals SOIC; SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details