Vishay Intertechnology, Inc. Resistor Networks & Arrays 10Kohms 1% Concave Square CRA06P08310K0FTA

Description
Resistor Networks & Arrays 10Kohms 1% Concave Square
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10Kohms 1% Concave Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Kohms 1% Concave Square - CRA06P08310K0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Kohms 1% Concave Square
CRA06P08310K0FTA
Resistor Networks & Arrays 10Kohms 1% Concave Square CRA06P08310K0FTA
Resistor Networks & Arrays 10Kohms 1% Concave Square

Resistor Networks & Arrays 10Kohms 1% Concave Square

Supplier's Site
Resistor Networks, Arrays - CRA6P810.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P810.0KATR-ND
Resistor Networks, Arrays CRA6P810.0KATR-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08310K0FTA CRA6P810.0KATR-ND
Product Name Resistor Networks & Arrays 10Kohms 1% Concave Square Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor Networks, Arrays - CN1J4KTTD103J - 969249-CN1J4KTTD103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers